IDEC Corporation Led Light Bar, Red, 2.2W, 24Vdc, 120Mm; Light Color Idec LF1A-A1-2SHR8

Description
LED LIGHT BAR, RED, 2.2W, 24VDC, 120MM; Light Color:Red; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:90mA; Length:120mmRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RED, 2.2W, 24VDC, 120MM; Light Color:Red; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:90mA; Length:120mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Red, 2.2W, 24Vdc, 120Mm; Light Color Idec - 14P9701 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Red, 2.2W, 24Vdc, 120Mm; Light Color Idec
14P9701
Led Light Bar, Red, 2.2W, 24Vdc, 120Mm; Light Color Idec 14P9701
LED LIGHT BAR, RED, 2.2W, 24VDC, 120MM; Light Color:Red; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:90mA; Length:120mmRoHS Compliant: Yes

LED LIGHT BAR, RED, 2.2W, 24VDC, 120MM; Light Color:Red; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:90mA; Length:120mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9701
Product Name Led Light Bar, Red, 2.2W, 24Vdc, 120Mm; Light Color Idec
LED Package: 120mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers