IDEC Corporation Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-Y

Description
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec - 47AC5105 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec
47AC5105
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec 47AC5105
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC5105
Product Name Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator - UB04KW016F-JB - NKK Switches
Specs
LED Color Green
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details