IDEC Corporation Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-RC

Description
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec - 47AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec
47AC5101
Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec 47AC5101
LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, RED, 24 VDC/VAC; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC5101
Product Name Led Indicator, Red, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details