IDEC Corporation LIGHT TOWER 4 TIER RED/AMBER/BLUE/GREEN24VAC/DC DIRECT MOUNT LD6A-4DQB-RYSG

Description
Overview LD6A LED SignaLight is highly visible due to the striped design, making a clear distinction between illuminating and nonilluminating areas. Unlike conventional products, the nonilluminating area is covered, making a distinction between non-illuminating and illuminating areas. This enables the illuminating area to provide brighter illumination. Features Non-Illuminating Area Between the Lenses Makes the Illuminating Color Stand Out The Lens Part Uses 3 Different Illumination Methods, Enabling High-Visibility from Different Directions Built-In Super Bright LEDs Operating Voltage: 24 VAC/DC Oval Design Enables High Visibility from Different Directions Available in Dark Gray or Light Gray Color Degree of Protection: IP65
Description
Overview LD6A LED SignaLight is highly visible due to the striped design, making a clear distinction between illuminating and nonilluminating areas. Unlike conventional products, the nonilluminating area is covered, making a distinction between non-illuminating and illuminating areas. This enables the illuminating area to provide brighter illumination. Features Non-Illuminating Area Between the Lenses Makes the Illuminating Color Stand Out The Lens Part Uses 3 Different Illumination Methods, Enabling High-Visibility from Different Directions Built-In Super Bright LEDs Operating Voltage: 24 VAC/DC Oval Design Enables High Visibility from Different Directions Available in Dark Gray or Light Gray Color Degree of Protection: IP65

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER 4 TIER RED/AMBER/BLUE/GREEN24VAC/DC DIRECT MOUNT - 70173440 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER 4 TIER RED/AMBER/BLUE/GREEN24VAC/DC DIRECT MOUNT
70173440
LIGHT TOWER 4 TIER RED/AMBER/BLUE/GREEN24VAC/DC DIRECT MOUNT 70173440
Overview LD6A LED SignaLight is highly visible due to the striped design, making a clear distinction between illuminating and nonilluminating areas. Unlike conventional products, the nonilluminating area is covered, making a distinction between non-illuminating and illuminating areas. This enables the illuminating area to provide brighter illumination. Features Non-Illuminating Area Between the Lenses Makes the Illuminating Color Stand Out The Lens Part Uses 3 Different Illumination Methods, Enabling High-Visibility from Different Directions Built-In Super Bright LEDs Operating Voltage: 24 VAC/DC Oval Design Enables High Visibility from Different Directions Available in Dark Gray or Light Gray Color Degree of Protection: IP65

Overview
LD6A LED SignaLight is highly visible due to the striped design, making a clear distinction between illuminating and nonilluminating areas. Unlike conventional products, the nonilluminating area is covered, making a distinction between non-illuminating and illuminating areas. This enables the illuminating area to provide brighter illumination.
Features

  • Non-Illuminating Area Between the Lenses Makes the Illuminating Color Stand Out
  • The Lens Part Uses 3 Different Illumination Methods, Enabling High-Visibility from Different Directions
  • Built-In Super Bright LEDs
  • Operating Voltage: 24 VAC/DC
  • Oval Design Enables High Visibility from Different Directions
  • Available in Dark Gray or Light Gray Color
  • Degree of Protection: IP65
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173440
Product Name LIGHT TOWER 4 TIER RED/AMBER/BLUE/GREEN24VAC/DC DIRECT MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 104043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details