IDEC Corporation Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7MB-A1T7G

Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec - 94AC0315 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
94AC0315
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec 94AC0315
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0315
Product Name Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15AB1-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Push Button Switches - 1-2364571-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details