IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec LBW7L-A1T11VG

Description
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec - 94AC0118 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec
94AC0118
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec 94AC0118
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0118
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00R - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Push Button Switches - 1758162 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details