IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec LBW7K-3T7D

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec - 94AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
94AC0101
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec 94AC0101
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0101
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 321379 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 125 volts
DC Voltage Rating 60 volts
Positions per Pole 6
View Details