HIGH SECURITY KEYLOCK
Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches 16MM ON-OFF-ON TUBE KEY#011 RMV 1 POS 3A
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 2300-CKM13ETW01-011 | CKM13ETW01-011-ND | CKM13ETW01-011 |
| Product Name | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | ||
| Angle of Throw | 45 degrees |