IDEC Corporation Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7GB-A1T6G

Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Green; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Green; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9826
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9826
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Green; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Green; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9826
Product Name Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details