IDEC Corporation Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7B-M1T6B

Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9771 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9771
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9771
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9771
Product Name Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
Pushbutton - 10153295 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details