IDEC Corporation Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7B-M1T5W

Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9769 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9769
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9769
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9769
Product Name Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3070JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359615 - Radwell International
Allen-Bradley / Rockwell Automation
View Details