IDEC Corporation Pushbutton Switches LBW6ML-M1T64R

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1888-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1888-ND
Pushbutton Switches 1885-1888-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec - 47AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
47AC9228
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec 47AC9228
PB SW, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LBW6ML-M1T64R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-M1T64R
Switches - Pushbutton Switches LBW6ML-M1T64R
LBW FLUSH ILLD PB MOME. RED

LBW FLUSH ILLD PB MOME. RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1888-ND 47AC9228 LBW6ML-M1T64R
Product Name Pushbutton Switches Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317570-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Emergency Stop Push Buttons - 139979 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details