IDEC Corporation Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW6MB-A1T1S

Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC9230
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC9230
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9230
Product Name Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364571-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details