Idec LBW6L-M1T64PW Push Button Switch
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, DPDT, 24VAC/DC, SOLDER, WHITE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary;
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary;
LBW FLUSH ILLD PB MOME. PW
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1708514 | 1885-1865-ND | 47AC9190 | 93AC9221 | LBW6L-M1T64PW |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Dpdt, 24Vac/dc, Solder, White; Product Range Idec | Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact |
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | RoHS | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |