IDEC Corporation Push Button Switches LBW6L-M1T64G

Description
Idec LBW6L-M1T64G Push Button Switch
Request a Quote Datasheet
Description
Idec LBW6L-M1T64G Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1708513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1708513
Push Button Switches 1708513
Idec LBW6L-M1T64G Push Button Switch

Idec LBW6L-M1T64G Push Button Switch

Supplier's Site
Pushbutton Switches - 1885-1864-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1864-ND
Pushbutton Switches 1885-1864-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LBW6L-M1T64G
Switches - Pushbutton Switches LBW6L-M1T64G
LBW FLUSH ILLD PB MOME. GREEN

LBW FLUSH ILLD PB MOME. GREEN

Supplier's Site
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec - 47AC9189 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
47AC9189
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec 47AC9189
PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec - 93AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec
93AC9220
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec 93AC9220
PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1708513 1885-1864-ND LBW6L-M1T64G 47AC9189 93AC9220
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Terminal Type Solder Terminals; Solder Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JWM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115812 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details