IDEC Corporation Pb Switch, Spdt, 5A, 250Vac, Blu, Panel; Product Range Idec LBW6L-M1T54S

Description
PB SWITCH, SPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 5A, 250Vac, Blue, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a momentary operation with a round flush actuator style and a transparent cap. It is designed for panel mounting with a cutout diameter of 22mm. The switch is rated for a maximum current of 5A and a voltage of 250Vac, making it suitable for various applications requiring reliable switching capabilities. The product is RoHS compliant, ensuring it meets environmental standards. The switch's construction allows for easy integration into control panels, and its compact design is ideal for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 5A, 250Vac, Blue, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a momentary operation with a round flush actuator style and a transparent cap. It is designed for panel mounting with a cutout diameter of 22mm. The switch is rated for a maximum current of 5A and a voltage of 250Vac, making it suitable for various applications requiring reliable switching capabilities. The product is RoHS compliant, ensuring it meets environmental standards. The switch's construction allows for easy integration into control panels, and its compact design is ideal for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 5A, 250Vac, Blu, Panel; Product Range Idec - 93AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Blu, Panel; Product Range Idec
93AC9216
Pb Switch, Spdt, 5A, 250Vac, Blu, Panel; Product Range Idec 93AC9216
PB SWITCH, SPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9216
Product Name Pb Switch, Spdt, 5A, 250Vac, Blu, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2483581-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 359431 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details