IDEC Corporation Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec LBW6L-M1RT64WR

Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec - 47AC9185 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
47AC9185
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec 47AC9185
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9185
Product Name Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-APYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Pushbutton Switches - 1241.1112.6096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details