IDEC Corporation Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW6GB-M1T6B

Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC8848 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC8848
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC8848
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8848
Product Name Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1509-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details