IDEC Corporation Switch Cap, Push Button, Blue; For Use With Idec LBW6A-B1S

Description
SWITCH CAP, PUSH BUTTON, BLUE; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:LBW Series RoHS Compliant: Yes
Datasheet
Description
SWITCH CAP, PUSH BUTTON, BLUE; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:LBW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Cap, Push Button, Blue; For Use With Idec - 93AC8615 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Push Button, Blue; For Use With Idec
93AC8615
Switch Cap, Push Button, Blue; For Use With Idec 93AC8615
SWITCH CAP, PUSH BUTTON, BLUE; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:LBW Series RoHS Compliant: Yes

SWITCH CAP, PUSH BUTTON, BLUE; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:LBW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93AC8615
Product Name Switch Cap, Push Button, Blue; For Use With Idec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details