IDEC Corporation Led Module, Green, 5V; Product Range Idec LB9Z-LED5G

Description
LED MODULE, GREEN, 5V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
LED MODULE, GREEN, 5V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Green, 5V; Product Range Idec - 92T0495 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Green, 5V; Product Range Idec
92T0495
Led Module, Green, 5V; Product Range Idec 92T0495
LED MODULE, GREEN, 5V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

LED MODULE, GREEN, 5V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Rectangular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0495
Product Name Led Module, Green, 5V; Product Range Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8119436P - RS Components, Ltd.
Specs
Forward Voltage 4 volts
Number of Array Elements 1
View Details
2 suppliers