IDEC Corporation Led Module, Red, 24V; Product Range Idec LB9Z-LED2R

Description
LED MODULE, RED, 24V; Product Range:LB Series; LED Color:Red; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
LED MODULE, RED, 24V; Product Range:LB Series; LED Color:Red; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Red, 24V; Product Range Idec - 92T0494 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Red, 24V; Product Range Idec
92T0494
Led Module, Red, 24V; Product Range Idec 92T0494
LED MODULE, RED, 24V; Product Range:LB Series; LED Color:Red; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

LED MODULE, RED, 24V; Product Range:LB Series; LED Color:Red; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0494
Product Name Led Module, Red, 24V; Product Range Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details