IDEC Corporation Led Module, Green, 24V; Product Range Idec LB9Z-LED2G

Description
LED MODULE, GREEN, 24V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
LED MODULE, GREEN, 24V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Green, 24V; Product Range Idec - 92T0493 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Green, 24V; Product Range Idec
92T0493
Led Module, Green, 24V; Product Range Idec 92T0493
LED MODULE, GREEN, 24V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

LED MODULE, GREEN, 24V; Product Range:LB Series; LED Color:Green; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0493
Product Name Led Module, Green, 24V; Product Range Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details