IDEC Corporation Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8MS-2LT3V

Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5404 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5404
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5404
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5404
Product Name Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - HWT Selector switch - HWTS32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details