NKK Switches Rotary Switches HS16-1SN

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-3229-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-3229-ND
Rotary Switches 360-3229-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9940 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9940
Switch, Rotary, 1Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9940
SWITCH, ROTARY, 1POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-1SN
Rotary Switches HS16-1SN
Rotary Switches 12A 1P 2-11 POS S

Rotary Switches 12A 1P 2-11 POS S

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-3229-ND 09X9940 HS16-1SN
Product Name Rotary Switches Switch, Rotary, 1Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWT - Selector switch - NWT32WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details