IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec LB8MP-1T04G

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec - 92T0490 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
92T0490
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec 92T0490
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0490
Product Name Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 516-4086-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details