IDEC Corporation Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB7S-21LT3

Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, 3PDT, 2 Position, 100mA, 125VAC is designed for applications requiring a compact and reliable switching solution. It features three poles and two positions, allowing for versatile control in various electronic circuits. The switch is rated for a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. The product is also watertight with an IP65 rating, ensuring protection against dust and water, making it ideal for use in harsh conditions such as food and beverage processing. The switch supports single board mounting and includes removable contact blocks, facilitating easy wiring and installation. Its flush mount design enhances the aesthetic of control panels while maintaining functionality. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, 3PDT, 2 Position, 100mA, 125VAC is designed for applications requiring a compact and reliable switching solution. It features three poles and two positions, allowing for versatile control in various electronic circuits. The switch is rated for a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. The product is also watertight with an IP65 rating, ensuring protection against dust and water, making it ideal for use in harsh conditions such as food and beverage processing. The switch supports single board mounting and includes removable contact blocks, facilitating easy wiring and installation. Its flush mount design enhances the aesthetic of control panels while maintaining functionality. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5370 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5370
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5370
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5370
Product Name Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS125 - Main switches - HHS125-BL-SW-MP -  - Schmersal Inc.
Specs
Mechanical Life 25000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Heads - 2383920 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details