IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec LB7MP-1T04G

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec - 92T0488 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
92T0488
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec 92T0488
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0488
Product Name Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details