IDEC Corporation Toggle Switches LB6T-3T3

Description
SWITCH TOGGLE 3PDT 0.1A 30V
Request a Quote Datasheet
Description
SWITCH TOGGLE 3PDT 0.1A 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1885-LB6T-3T3-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1885-LB6T-3T3-ND
Toggle Switches 1885-LB6T-3T3-ND
SWITCH TOGGLE 3PDT 0.1A 30V

SWITCH TOGGLE 3PDT 0.1A 30V

Buy Now Datasheet
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec - 65W5301 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
65W5301
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec 65W5301
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 1885-LB6T-3T3-ND 65W5301
Product Name Toggle Switches Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Rocker & Toggle Switches - A19AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details