IDEC Corporation Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec LB6T-33T3V

Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec - 65W5308 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
65W5308
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec 65W5308
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W5308
Product Name Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 186243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11JV - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers