IDEC Corporation Selector Switches LB6S-3LT3

Description
SWITCH SELECT 3P 3PDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SELECT 3P 3PDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-LB6S-3LT3-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-LB6S-3LT3-ND
Selector Switches 1885-LB6S-3LT3-ND
SWITCH SELECT 3P 3PDT 100MA 125V

SWITCH SELECT 3P 3PDT 100MA 125V

Buy Now Datasheet
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5268 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5268
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5268
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1885-LB6S-3LT3-ND 65W5268
Product Name Selector Switches Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps 0.1 amps
Mechanical Life 250000 cycles
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - 1001360 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Keylock Switches - 450-1005-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
View Details
4 suppliers