IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, White, 24V; Led Color Idec LB6P-2T04VPW

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, White, 24V; Led Color Idec - 65W5996 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, White, 24V; Led Color Idec
65W5996
Panel Mount Indicator, Led, 18.2Mm, White, 24V; Led Color Idec 65W5996
PANEL MOUNT INDICATOR, LED, 18.2MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5996
Product Name Panel Mount Indicator, Led, 18.2Mm, White, 24V; Led Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details