IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec LB6P-2T04VG

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec - 65W5995 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
65W5995
Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec 65W5995
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5995
Product Name Panel Mount Indicator, Led, 18.2Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details