IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec LB6P-2T03VS

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec - 65W5986 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec
65W5986
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec 65W5986
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5986
Product Name Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details