IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Red, 12V; Led Color Idec LB6P-2T03VR

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 12V; LED Color:Red; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 12V; LED Color:Red; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Red, 12V; Led Color Idec - 65W5985 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Red, 12V; Led Color Idec
65W5985
Panel Mount Indicator, Led, 18.2Mm, Red, 12V; Led Color Idec 65W5985
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 12V; LED Color:Red; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 12V; LED Color:Red; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5985
Product Name Panel Mount Indicator, Led, 18.2Mm, Red, 12V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details