IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec LB6P-2T03S

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec - 65W5981 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec
65W5981
Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec 65W5981
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5981
Product Name Panel Mount Indicator, Led, 18.2Mm, Blue, 12V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 32 degrees
View Details
2 suppliers