IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec LB6P-2T01R

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec - 65W5968 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
65W5968
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec 65W5968
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5968
Product Name Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details