IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec LB6P-2T01G

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec - 65W5966 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec
65W5966
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec 65W5966
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5966
Product Name Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details