IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec LB6P-2T01A

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec - 65W5965 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec
65W5965
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec 65W5965
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5965
Product Name Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details