IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Yellow, 24V; Led Color Idec LB6MP-2T04Y

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Yellow, 24V; Led Color Idec - 65W5964 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Yellow, 24V; Led Color Idec
65W5964
Panel Mount Indicator, Led, 18.2Mm, Yellow, 24V; Led Color Idec 65W5964
PANEL MOUNT INDICATOR, LED, 18.2MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5964
Product Name Panel Mount Indicator, Led, 18.2Mm, Yellow, 24V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details