IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec LB6MP-2T04VA

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec - 65W5958 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec
65W5958
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec 65W5958
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5958
Product Name Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details