IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Blue, 24V; Led Color Idec LB6MP-2T04S

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Blue, 24V; Led Color Idec - 65W5957 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Blue, 24V; Led Color Idec
65W5957
Panel Mount Indicator, Led, 18.2Mm, Blue, 24V; Led Color Idec 65W5957
PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5957
Product Name Panel Mount Indicator, Led, 18.2Mm, Blue, 24V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Y0342CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers