IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec LB6MP-2T01R

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec - 65W5932 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
65W5932
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec 65W5932
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5932
Product Name Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520SURCK09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers