IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec LB6MP-2T01G

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec - 65W5930 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec
65W5930
Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec 65W5930
PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5930
Product Name Panel Mount Indicator, Led, 18.2Mm, Green, 5V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details