IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec LB6MP-2T01A

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec - 65W5929 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec
65W5929
Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec 65W5929
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5929
Product Name Panel Mount Indicator, Led, 18.2Mm, Amber, 5V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CY0B0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details