IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Red, 24V; Led Color Idec LB6MP-1T04R

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Red, 24V; Led Color Idec - 92T0485 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Red, 24V; Led Color Idec
92T0485
Panel Mount Indicator, Led, 18.2Mm, Red, 24V; Led Color Idec 92T0485
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0485
Product Name Panel Mount Indicator, Led, 18.2Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details