IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-2T21VG

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5082) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, providing visual indication of its status, which can enhance user interaction in control panels. This switch is part of the LB series, known for its flush mount design that only protrudes 2mm from the panel surface, making it suitable for space-constrained environments. With a depth of just 27.9mm, it is one of the shortest switches available, facilitating installation in smaller machines and control panels. The product is also rated with an IP65 degree of protection, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing applications. The switch supports single board mounting and features removable contact blocks, which simplify wiring and reduce installation time. This design helps prevent incorrect wiring, making it a practical choice for engineers looking for reliability and ease of use in their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5082) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, providing visual indication of its status, which can enhance user interaction in control panels. This switch is part of the LB series, known for its flush mount design that only protrudes 2mm from the panel surface, making it suitable for space-constrained environments. With a depth of just 27.9mm, it is one of the shortest switches available, facilitating installation in smaller machines and control panels. The product is also rated with an IP65 degree of protection, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing applications. The switch supports single board mounting and features removable contact blocks, which simplify wiring and reduce installation time. This design helps prevent incorrect wiring, making it a practical choice for engineers looking for reliability and ease of use in their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5082 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5082
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5082
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5082
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838283 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details