Altech Corp. 22mm Selector Switch Operators 2AS2-2

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Flemington, NJ, USA
22mm Selector Switch Operators
2AS2-2
22mm Selector Switch Operators 2AS2-2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm Selector
Buy Now Datasheet
Selector Switch - 11711340 - Radwell International
Willingboro, NJ, United States
Selector Switch
11711340
Selector Switch 11711340
SELEC. OPR. 22 MM, 2 POS., NON ILL., SPRRTN (R), BLACK. FREE 2 YEAR RADWELL WARRANTY

SELEC. OPR. 22 MM, 2 POS., NON ILL., SPRRTN (R), BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 2AS2-2 11711340
Product Name 22mm Selector Switch Operators Selector Switch
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
Base Material Metallic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 110 VAC - 70156728 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers
Specs
Actuator Type Keylock
View Details
22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details