IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-2T14VA

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5069 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5069
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5069
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5069
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details