IDEC Corporation Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2S-3LT2

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4643
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4643
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4643
Product Name Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS40/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details