IDEC Corporation Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB2S-31LT6

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. This switch features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. It can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for a range of electrical applications. The switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for installations in space-constrained environments. It is also equipped with removable contact blocks, facilitating easy wiring and installation. The switch is rated with an IP65 protection level, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing. Engineers looking for a compact, reliable, and easy-to-install selector switch may find this product a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. This switch features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. It can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for a range of electrical applications. The switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for installations in space-constrained environments. It is also equipped with removable contact blocks, facilitating easy wiring and installation. The switch is rated with an IP65 protection level, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing. Engineers looking for a compact, reliable, and easy-to-install selector switch may find this product a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4653 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4653
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4653
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4653
Product Name Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758154 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Actuator Type Keylock
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S2 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details